The ACS723 is a high-accuracy, galvanically isolated current sensor IC in an SOIC8 package, designed for AC or DC current sensing in industrial, commercial, and communications systems. It operates from a single 4.5 to 5.5 V supply, with a typical primary conductor resistance of 0.65 mΩ and pin-selectable bandwidths of 80 kHz or 20 kHz. The device features integrated digital temperature compensation, a shield to suppress noise from dv/dt transients, and is UL60950-1 certified with a dielectric strength of 2.4 kVrms and a basic isolation working voltage of 420 Vpk / 297 Vrms. The ACS723LLCTR-20AU-T variant is not intended for automotive applications and is rated for a ±20 A measurement range with 100 mV/A sensitivity. The entire ACS723 family is not for new design and has been discontinued.
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Datasheets
Evaluation Board
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766984-ACS723LLCTR-2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 80kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Unidirectional
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1%
Accuracy: ±3%
Family Name: ACS723
Categories: Sensors, Transducers
Maximum Supply Current: 14mA
Introduction Date: July 31, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
REPLACEMENT FOR ACS713ELCTR-20A-T; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS723LLCTR-20AU-T | 620-1645-2-ND | 766984-ACS723LLCTR-20AU-T | 29AH2271 |
| Product Name | High Accuracy 5V Optimized Current Sensor IC | Current Sensors | Current Transducers - ACS723LLCTR-20AU-T | Replacement For Acs713Elctr-20A-T; Quiescent Current Allegro Microsystems |
| Current Type | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||
| Current | 0.0 to 50 amps | 20 amps | 20 amps | |
| Voltage | 5 volts | 5 volts | 5 volts | 4.5 to 5.5 volts |
| Frequency Range | 80000 Hz | 80000 Hz | 80000 Hz |