0 to 50 A Current Sensor ICs with Integrated Conductor
"Current Sensor 30A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 30A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 30A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 847959-ACS725LLCTR-3
Features: Current Sensor 1 Channel
Package: Reel - TR
Family Name: ACS725
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1725-6, ACS725LLC-30AB-T, 620-1725-1, 620-1725-2
CURRENT SENSOR, +/- 30A, NSOIC-8; Quiescent Current:10mA; Bandwidth:120kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS725LLCTR-30AB-T | 620-1725-2-ND | 847959-ACS725LLCTR-30AB-T | 41Y9371 |
| Product Name | High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection | Current Sensors | Current Transducers - ACS725LLCTR-30AB-T | Current Sensor, +/30A, Nsoic-8; Quiescent Current Allegro Microsystems |
| Technology | Hall-Effect | Hall-Effect | ||
| Current | 0.0 to 50 amps | 30 amps | ||
| Mounting / Configuration | "8-SOIC" | |||
| Electrical Output | Voltage | |||
| Operating Temperature | -40 to 302 F (-40 to 150 C) | -40 F (-40 C) |