Allegro MicroSystems Inc. Current Sensors - ACS770ECB-200B-PSF-T ACS770ECB-200B-PSF-T

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225475-ACS770ECB-20 0B-PSF-T Height: 7.1 mm Accuracy: 0.5 % Sensing Method: Hall Effect Categories: Current Sensors Operating Supply Current: 10 mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 165 °C
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225475-ACS770ECB-20 0B-PSF-T Height: 7.1 mm Accuracy: 0.5 % Sensing Method: Hall Effect Categories: Current Sensors Operating Supply Current: 10 mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 165 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - ACS770ECB-200B-PSF-T - 1225475-ACS770ECB-200B-PSF-T - Win Source Electronics
Laguna Hills, CA, United States
Current Sensors - ACS770ECB-200B-PSF-T
1225475-ACS770ECB-200B-PSF-T
Current Sensors - ACS770ECB-200B-PSF-T 1225475-ACS770ECB-200B-PSF-T
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225475-ACS770ECB-20 0B-PSF-T Height: 7.1 mm Accuracy: 0.5 % Sensing Method: Hall Effect Categories: Current Sensors Operating Supply Current: 10 mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 165 °C

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225475-ACS770ECB-200B-PSF-T
Height: 7.1 mm
Accuracy: 0.5 %
Sensing Method: Hall Effect
Categories: Current Sensors
Operating Supply Current: 10 mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Max Junction Temperature (Tj): 165 °C

Buy Now
Current Sensors - 620-ACS770ECB-200B-PSF-T-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE/OL 200A 5-CB

CURRENT SENSOR HE/OL 200A 5-CB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1225475-ACS770ECB-200B-PSF-T 620-ACS770ECB-200B-PSF-T-ND
Product Name Current Sensors - ACS770ECB-200B-PSF-T Current Sensors
Operating Temperature -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1259-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers