Allegro MicroSystems Inc. Current Sensors ACS714LLCTR-05B-T

Description
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1225-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1225-1-ND
Current Sensors 620-1225-1-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1225-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1225-6-ND
Current Sensors 620-1225-6-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1225-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1225-2-ND
Current Sensors 620-1225-2-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS714LLCTR-05B-T - 007893-ACS714LLCTR-05B-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS714LLCTR-05B-T
007893-ACS714LLCTR-05B-T
Current Transducers - ACS714LLCTR-05B-T 007893-ACS714LLCTR-05B-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007893-ACS714LLCTR-0 5B-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007893-ACS714LLCTR-05B-T
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 5A
Linearity: ±1.5%
Accuracy: ±1.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Current Sensor, 80Khz, Soic-8; Quiescent Current Allegro Microsystems - 12X7860 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 80Khz, Soic-8; Quiescent Current Allegro Microsystems
12X7860
Current Sensor, 80Khz, Soic-8; Quiescent Current Allegro Microsystems 12X7860
CURRENT SENSOR, 80KHZ, SOIC-8; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

CURRENT SENSOR, 80KHZ, SOIC-8; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems - 77M1972 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
77M1972
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems 77M1972
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-1225-1-ND 007893-ACS714LLCTR-05B-T 12X7860
Product Name Current Sensors Current Transducers - ACS714LLCTR-05B-T Current Sensor, 80Khz, Soic-8; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details