Allegro MicroSystems Inc. High Accuracy 5V Optimized Current Sensor IC ACS723LLCTR-20AB-T

Description
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board
Request a Quote Datasheet
Description
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-20AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High Accuracy 5V Optimized Current Sensor IC
ACS723LLCTR-20AB-T
High Accuracy 5V Optimized Current Sensor IC ACS723LLCTR-20AB-T
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board

The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Datasheets

  • ACS723KMA
  • ACS723LLC

Evaluation Board

Supplier's Site Datasheet
Current Sensors - 620-1644-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1644-2-ND
Current Sensors 620-1644-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1644-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1644-1-ND
Current Sensors 620-1644-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1644-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1644-6-ND
Current Sensors 620-1644-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor ICs - 8660764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
8660764P
Current Sensor ICs 8660764P
Current Sensor AC/DC 5V 8-Pin SOIC N

Current Sensor AC/DC 5V 8-Pin SOIC N

Supplier's Site
Current Sensor ICs - 1775552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
1775552
Current Sensor ICs 1775552
Current Sensor AC/DC 5V 8-Pin SOIC N

Current Sensor AC/DC 5V 8-Pin SOIC N

Supplier's Site
Current Transducers - ACS723LLCTR-20AB-T - 845608-ACS723LLCTR-20AB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS723LLCTR-20AB-T
845608-ACS723LLCTR-20AB-T
Current Transducers - ACS723LLCTR-20AB-T 845608-ACS723LLCTR-20AB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 845608-ACS723LLCTR-2 0AB-T Features: Current Sensor 1 Channel Package: Reel - TR Family Name: ACS723 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ACS723LLCTR-20AB-T-N D, 620-1644-2, 620-1644-1, 620-1644-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 845608-ACS723LLCTR-20AB-T
Features: Current Sensor 1 Channel
Package: Reel - TR
Family Name: ACS723
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ACS723LLCTR-20AB-T-ND, 620-1644-2, 620-1644-1, 620-1644-6

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS723LLCTR-20AB-T 620-1644-2-ND 8660764P 1775552 845608-ACS723LLCTR-20AB-T
Product Name High Accuracy 5V Optimized Current Sensor IC Current Sensors Current Sensor ICs Current Sensor ICs Current Transducers - ACS723LLCTR-20AB-T
Current Type AC Current; DC Current AC Current; DC Current AC Current; DC Current
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 20 amps
Voltage 5 volts 5 volts
Frequency Range 80000 Hz 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

400 Khz, High Accuracy Current Sensor With 5Kv Isolation - ACS37003KMCATR-085B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
2 suppliers
Current Sensors - 620-ACS37002LMCATR-066B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details