CURRENT SENSOR HE/OL 20A 8-SOIC
CURRENT SENSOR HE/OL 20A 8-SOIC
CURRENT SENSOR HE/OL 20A 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-ACS71240LLCBTR-020U5TR-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | "8-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |