The ACS722LLCTR-10AB-T is a high-accuracy, galvanically isolated current sensor IC designed for AC or DC current sensing applications. It features a small footprint in an 8-pin SOIC package, making it suitable for space-constrained designs. The device operates within a supply voltage range of 3 to 3.6 V and provides a ratiometric output voltage proportional to the sensed current, with a sensitivity of 132 mV/A. This sensor is capable of measuring bidirectional currents up to ±10 A and offers a linearity of ±1% and accuracy of ±3%. It includes integrated digital temperature compensation for stable performance across a wide temperature range of -40°C to 150°C. The ACS722 also features pin-selectable bandwidth options of 80 kHz for high-speed applications or 20 kHz for low-noise performance, along with a low primary conductor resistance of 0.65 m,Ѷ, which minimizes power loss. However, it is important to note that the ACS722 has been classified as "Not for New Design," indicating that it is not recommended for new applications due to potential obsolescence. Existing customers may still utilize this part for current applications, but new designs should consider alternative products.
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 759343-ACS722LLCTR-1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 80kHz
Operating Supply Voltage: 3 V ~ 3.6 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 132mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 10A
Linearity: ±1%
Accuracy: ±3%
Family Name: ACS722
Categories: Sensors, Transducers
Maximum Supply Current: 12mA
Introduction Date: June 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
CURRENT SENSOR, -40 TO 150DEG C ROHS COMPLIANT: YES
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS722LLCTR-10AB-T | 620-1635-1-ND | 759343-ACS722LLCTR-10AB-T | 12AJ8251 |
| Product Name | High Accuracy 3.3V Optimized Current Sensor IC | Current Sensors | Electronic Surplus - ACS722LLCTR-10AB-T | Current Sensor, -40 To 150Deg C Rohs Compliant Allegro Microsystems |
| Current Type | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||
| Current | 0.0 to 50 amps | 10 amps | 10 amps | |
| Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency Range | 80000 Hz | 80000 Hz | 80000 Hz |