Allegro MicroSystems Inc. Current Transducers - ACS715LLCTR-30A-T ACS715LLCTR-30A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 130298-ACS715LLCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 133mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 130298-ACS715LLCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 133mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Current Sensor, part number 77M1978, is an automotive-grade, Hall effect-based integrated circuit designed for precise DC current sensing. It features a low-resistance internal conductor of 1.2 m,Ѷ, allowing for minimal power loss and the capability to handle overcurrent conditions up to 100 A for short durations. The sensor operates with a supply voltage of 5 V and has a bandwidth of 80 kHz, with a typical output sensitivity of 133 to 185 mV/A, depending on the specific model. This device provides a quiescent current of 10 mA and is capable of operating within a temperature range of -40°C to 150°C. It offers 2.1 kVRMS voltage isolation, making it suitable for applications requiring electrical isolation without additional components. The sensor is factory-trimmed for accuracy, with a total output error of 1.5% at 25°C, and features a low-noise analog signal path. Typical applications include motor control, load detection, and overcurrent protection in automotive systems. The product is packaged in a compact 8-pin SOIC format, facilitating easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The Linear Current Sensor, part number 77M1978, is an automotive-grade, Hall effect-based integrated circuit designed for precise DC current sensing. It features a low-resistance internal conductor of 1.2 m,Ѷ, allowing for minimal power loss and the capability to handle overcurrent conditions up to 100 A for short durations. The sensor operates with a supply voltage of 5 V and has a bandwidth of 80 kHz, with a typical output sensitivity of 133 to 185 mV/A, depending on the specific model. This device provides a quiescent current of 10 mA and is capable of operating within a temperature range of -40°C to 150°C. It offers 2.1 kVRMS voltage isolation, making it suitable for applications requiring electrical isolation without additional components. The sensor is factory-trimmed for accuracy, with a total output error of 1.5% at 25°C, and features a low-noise analog signal path. Typical applications include motor control, load detection, and overcurrent protection in automotive systems. The product is packaged in a compact 8-pin SOIC format, facilitating easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS715LLCTR-30A-T - 130298-ACS715LLCTR-30A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS715LLCTR-30A-T
130298-ACS715LLCTR-30A-T
Current Transducers - ACS715LLCTR-30A-T 130298-ACS715LLCTR-30A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 130298-ACS715LLCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 133mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 130298-ACS715LLCTR-30A-T
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 133mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 30A
Linearity: ±1.5%
Accuracy: ±1.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - 620-1231-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1231-6-ND
Current Sensors 620-1231-6-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1231-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1231-1-ND
Current Sensors 620-1231-1-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1231-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1231-2-ND
Current Sensors 620-1231-2-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems - 77M1978 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
77M1978
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems 77M1978
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 130298-ACS715LLCTR-30A-T 620-1231-6-ND 77M1978
Product Name Current Transducers - ACS715LLCTR-30A-T Current Sensors Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Current 30 amps 30 amps
Frequency Range 80000 Hz 80000 Hz
Response Time 5 µs 3.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Sensors, Transducers - Current Sensors - 1221502-TLI4970D050T4XUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 50 amps
Voltage 3.1 to 3.5 volts
View Details
4 suppliers
High Accuracy, Hall-Effect Current Sensor IC - ACS772ECBTV-250B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 400 amps
View Details
2 suppliers