Allegro MicroSystems Inc. 80V Icc Half Bridge Gate Driver A89500GEJTR-T

Description
The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its compact 3x3 DFN package minimizes PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote
Description
The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its compact 3x3 DFN package minimizes PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A89500GEJTR-T is a 100 V half-bridge MOSFET driver for controlling N-channel MOSFETs in applications with 12 V, 24 V, and 48 V power networks. It operates with an 8 to 15 V supply voltage and features cross-conduction protection, individual high-side and low-side gate control, sleep mode, and supply undervoltage lockout. The device is supplied in a 3 mm × 3 mm, 0.8 mm maximum height 10-lead DFN package with wettable flanks and an exposed thermal pad, and is AEC-Q100 qualified for automotive use. It supports ambient operating temperatures from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The A89500GEJTR-T is a 100 V half-bridge MOSFET driver for controlling N-channel MOSFETs in applications with 12 V, 24 V, and 48 V power networks. It operates with an 8 to 15 V supply voltage and features cross-conduction protection, individual high-side and low-side gate control, sleep mode, and supply undervoltage lockout. The device is supplied in a 3 mm × 3 mm, 0.8 mm maximum height 10-lead DFN package with wettable flanks and an exposed thermal pad, and is AEC-Q100 qualified for automotive use. It supports ambient operating temperatures from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
80V Icc Half Bridge Gate Driver - A89500GEJTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
80V Icc Half Bridge Gate Driver
A89500GEJTR-T
80V Icc Half Bridge Gate Driver A89500GEJTR-T
The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its compact 3x3 DFN package minimizes PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board

The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its compact 3x3 DFN package minimizes PCB space.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category DC Motor Drives
Product Number A89500GEJTR-T
Product Name 80V Icc Half Bridge Gate Driver
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1A SOIC Motor Driver IC - 744-UDN2916LB-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
DC Input 5 volts
View Details
6 suppliers
Motor Driver IC - 744-A4941KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus PWM
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
5 suppliers
Motor Drivers, Controllers - UDQ2916LBTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers