Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4941KLPTR-T

Description
Win Source Part Number: 1347102-A4941KLPTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: Fan Motor Driver Standard Package: 4,000 Technology: Power MOSFET Current - Output: 500mA Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Output Configuration: Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A4941
Request a Quote Datasheet
Description
Win Source Part Number: 1347102-A4941KLPTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: Fan Motor Driver Standard Package: 4,000 Technology: Power MOSFET Current - Output: 500mA Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Output Configuration: Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A4941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1347102-A4941KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1347102-A4941KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1347102-A4941KLPTR-T
Win Source Part Number: 1347102-A4941KLPTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: Fan Motor Driver Standard Package: 4,000 Technology: Power MOSFET Current - Output: 500mA Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Output Configuration: Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5V ~ 16V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A4941

Win Source Part Number: 1347102-A4941KLPTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Motor Driver
Standard Package: 4,000
Technology: Power MOSFET
Current - Output: 500mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5V ~ 16V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A4941

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-A4941KLPTR-T
Motor Driver IC 744-A4941KLPTR-T
IC MOTOR DVR 3-PHASE 16TSSOP Product overview: A4941KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4941KLPTR-T can be used for catalog matching and distributor lookup.

IC MOTOR DVR 3-PHASE 16TSSOP Product overview: A4941KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4941KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - A4941KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4941KLPTR-T
PMIC - Motor Drivers, Controllers A4941KLPTR-T
IC MOTOR DVR 3-PHASE 16TSSOP

IC MOTOR DVR 3-PHASE 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4941KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4941KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4941KLPTR-T
IC MOTOR DVR 3-PHASE 16TSSOP

IC MOTOR DVR 3-PHASE 16TSSOP

Supplier's Site
Motor Drivers, Controllers - A4941KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4941KLPTR-T
Motor Drivers, Controllers A4941KLPTR-T
Motor Driver Power MOSFET PWM 20-TSSOP-EP

Motor Driver Power MOSFET PWM 20-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1347102-A4941KLPTR-T 744-A4941KLPTR-T A4941KLPTR-T A4941KLPTR-T A4941KLPTR-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
AC Input 5 to 16 volts
DC Input 5 to 16 volts 16 volts
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data