Allegro MicroSystems Inc. LED Drivers A6276EA-T

Description
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-DIP
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - A6276EA-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A6276EA-T-ND
LED Drivers A6276EA-T-ND
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-DIP

LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-DIP

Buy Now Datasheet
Board Mount LED Drivers - A6276EA-T - 766805-A6276EA-T - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - A6276EA-T
766805-A6276EA-T
Board Mount LED Drivers - A6276EA-T 766805-A6276EA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766805-A6276EA-T Packaging: Tube Type: Linear Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Voltage - Output: 4V Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: A6276 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DIP Voltage Supply MAX: 5.5V Output Current per Channel: 75.5mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): STP16C596AB1R; LP5018RSMR; LM3643AYFFR; Introduction Date: February 03, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766805-A6276EA-T
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Voltage - Output: 4V
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: A6276
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DIP
Voltage Supply MAX: 5.5V
Output Current per Channel: 75.5mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): STP16C596AB1R; LP5018RSMR; LM3643AYFFR;
Introduction Date: February 03, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - A6276EA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6276EA-T
PMIC - LED Drivers A6276EA-T
IC LED DRIVER LIN 75.5MA 24DIP

IC LED DRIVER LIN 75.5MA 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6276EA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6276EA-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6276EA-T
IC LED DRVR LINEAR 75.5MA 24DIP

IC LED DRVR LINEAR 75.5MA 24DIP

Supplier's Site
Led Driver, Constant Current, 16 Bit, Dip-24; Device Topology Allegro Microsystems - 87K3398 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 16 Bit, Dip-24; Device Topology Allegro Microsystems
87K3398
Led Driver, Constant Current, 16 Bit, Dip-24; Device Topology Allegro Microsystems 87K3398
LED DRIVER, CONSTANT CURRENT, 16 BIT, DIP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:75.5mA; Output Voltage:4V; Driver Case Style:DIP; No. of Pins:24Pins; Input Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 16 BIT, DIP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:75.5mA; Output Voltage:4V; Driver Case Style:DIP; No. of Pins:24Pins; Input Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6276EA-T-ND 766805-A6276EA-T A6276EA-T A6276EA-T 87K3398
Product Name LED Drivers Board Mount LED Drivers - A6276EA-T PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Constant Current, 16 Bit, Dip-24; Device Topology Allegro Microsystems
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to ? volts
Output Voltage 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY81296-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1019987-A6279ELW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
5 suppliers
LED Drivers - 7513014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers