The A4987 is a dual DMOS full-bridge PWM motor driver designed for stepper motor control with integrated overcurrent protection, fixed off-time current regulation, and 2-bit nonlinear DACs for full, half, and quarter-step modes. It is supplied in a 24-pin TSSOP package with an exposed thermal pad, measuring ≤1.2 mm in overall height, and supports output currents up to ±1 A at load supply voltages up to 35 V. Features include internal synchronous rectification, thermal shutdown with hysteresis, undervoltage lockout, crossover-current protection, and sleep mode with current draw below 10 µA. The device operates from -20 °C to 85 °C ambient temperature and is Pb-free with 100% matte tin plating.
The A4987 efficiently drives two stepper motors with its dual full-bridge design, parallel input communication, and integrated overcurrent protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Stepper Motor Controller, 1A, NMOS, PDSO24, 1.20 MM HEIGHT, 0.65 MM PITCH, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A4987SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4987SLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134694-A4987SLPTR-T
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: A4987
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Load Voltage (V): 8V ~ 35V
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4987SLPTR-T | 744-A4987SLPTR-T | 620-1345-2-ND | 1134694-A4987SLPTR-T | A4987SLPTR-T | A4987SLPTR-T | A4987SLPTR-T |
| Product Name | 1A Dual Full Bridge W/2 Bit Dac And Ocp | Stepper 1A TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4987SLPTR-T | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| Communication | Parallel Interface | Parallel |