The A5950KEUSR-J is an automotive DC motor driver designed for PWM control of DC motors with peak output currents up to ±3 A and operating voltages up to 40 V. It features overcurrent protection, motor lead short-to-ground and short-to-battery protection, thermal shutdown with hysteresis, and synchronous rectification to reduce power dissipation. The device is supplied in a 16-lead QFN package with an exposed thermal pad and wettable flank, and is qualified to AEC-Q100 Grade 0 with an operating ambient temperature range of -40 to 150 °C.
The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Brush DC Motor Controller, QFN-16 Product overview: A5950KEUSR-J from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5950KEUSR-J can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-QFN-EP (4x4)
Motor Driver Power MOSFET PWM 16-QFN-EP (4x4)
Motor Driver Power MOSFET PWM 16-QFN-EP (4x4)
Win Source Part Number: 1347259-A5950KEUSR-J
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Technology: Power MOSFET
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 5.5V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 40V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A5950
IC MOTOR DRIVER 5.5V-40V 16QFN
IC MOTOR DRIVER 5.5V-40V 16QFN
Motor Driver Power MOSFET PWM 16-QFN-EP (4x4)
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5950KEUSR-J | 744-A5950KEUSR-J | 620-1860-2-ND | 1347259-A5950KEUSR-J | A5950KEUSR-J | A5950KEUSR-J | A5950KEUSR-J |
| Product Name | Automotive Dc Brush Motor Driver | QFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | 16-WQFN Exposed Pad | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Communication | PWM | PWM | |||||
| AC Input | 6 to 40 volts | 6 to 40 volts |