Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 168535-A3935KLQTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 7 V to 40 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 135°C (TA)
Case / Package: 36-QSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel 36-QSOP
IC MOTOR DRVR 4.75V-5.25V 36QSOP Product overview: A3935KLQTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3935KLQTR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4.75V-5.25V 36QSOP
Motor Driver Power MOSFET Parallel 36-QSOP
IC MOTOR DRVR 4.75V-5.25V 36QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 168535-A3935KLQTR | A3935KLQTR-ND | 744-A3935KLQTR | A3935KLQTR | A3935KLQTR | A3935KLQTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3935KLQTR | Motor Drivers, Controllers | 4.75V 5.25V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | |||
| Configuration | PCB Mount; "36-BSOP (0.295"", 7.50mm Width)" |