The A4983 is a DMOS microstepping motor driver designed for controlling bipolar stepper motors. It supports full, half, quarter, eighth, and sixteenth-step modes with an output capacity of up to 35 V and ±2 A. The driver features automatic current decay mode detection, allowing it to operate in Slow or Mixed decay modes, which enhances step accuracy and reduces audible noise. The device includes built-in protection features such as thermal shutdown, undervoltage lockout (UVLO), and crossover-current protection. It operates with a logic supply voltage compatible with both 3.3 V and 5 V systems. The A4983 is packaged in a compact 28-pin QFN format with an exposed thermal pad for improved heat dissipation. This driver is suitable for applications where a complex microprocessor is not available, providing a straightforward interface for motor control.
The A4983 provides a highly integrated solution for microstepping motor control, featuring a built-in translator, 1/16th step resolution, automatic current decay selection, and synchronous rectification.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Stepper Motor Driver IC, 2A, 35V, QFN EP, DMOS Product overview: A4983SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, 35V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, 35V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4983SETTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007712-A4983SETTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: A4983
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 28-QFN/MLP (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TB67S209FTG; SLA7078MPR; BA6849FP;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Industrial
MOTOR DRIVER, DMOS, 2A, QFN-28, FULL REEL; Motor Type:DMOS; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, DMOS, 2A, QFN-28; Motor Type:DMOS; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
IC MTR DRV BIPOLAR 3V-5.5V 28QFN
IC MTR DRV BIPOLAR 3V-5.5V 28QFN
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4983SETTR-T | 620-1194-6-ND | 744-A4983SETTR-T | 007712-A4983SETTR-T | 28X3346 | A4983SETTR-T | A4983SETTR-T | A4983SETTR-T |
| Product Name | DMOS Microstepping Driver W/Translator | Motor Drivers, Controllers | Stepper 2A 35V QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A4983SETTR-T | Motor Driver, Dmos, 2A, Qfn-28, Full Reel; Motor Type Allegro Microsystems | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | DMOS | ||||||
| Configuration | PCB Mount | PCB Mount; 28-VFQFN Exposed Pad | ||||||
| Communication | Logic | Logic | ||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |