Manufacturer: Allegro MicroSystems
Win Source Part Number: 1316454-A4911KJPTR-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: Automotive
Standard Package: 1,500
Mounting: Surface Mount
Technology: NMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 48-LQFP Exposed Pad
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: A4911
RoHS Status: ROHS3 Compliant
IC MOTOR DRVR MULTIPHASE 48LQFP Product overview: A4911KJPTR-T-1 from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4911KJPTR-T-1 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
IC MOTOR DRVR MULTIPHASE 48LQFP
IC MOTOR DRVR MULTIPHASE 48LQFP
IC MOTOR DRVR MULTIPHASE 48LQFP
IC MOTOR DRVR MULTIPHASE 48LQFP
Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1316454-A4911KJPTR-T-1 | 744-A4911KJPTR-T-1 | 620-A4911KJPTR-T-1TR-ND | A4911KJPTR-T-1 | A4911KJPTR-T-1 | A4911KJPTR-T-1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |