Allegro MicroSystems Inc. Automotive, Programmable Stepper Driver A4980KLPTR-T

Description
The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive, Programmable Stepper Driver - A4980KLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive, Programmable Stepper Driver
A4980KLPTR-T
Automotive, Programmable Stepper Driver A4980KLPTR-T
The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Singapore, Singapore
Stepper TSSOP Motor Driver IC
744-A4980KLPTR-T
Stepper TSSOP Motor Driver IC 744-A4980KLPTR-T
Stepper Motor Controller, PDSO28, 9.70 X 4.40 MM, 1.20 MM HEIGHT, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A4980KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4980KLPTR-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, PDSO28, 9.70 X 4.40 MM, 1.20 MM HEIGHT, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A4980KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4980KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver ICs - 7532052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7532052
Motor Driver ICs 7532052
Programmable Stepper Driver 1.4A TSSOP28

Programmable Stepper Driver 1.4A TSSOP28

Supplier's Site
Motor Driver ICs - 7532052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7532052P
Motor Driver ICs 7532052P
Programmable Stepper Driver 1.4A TSSOP28

Programmable Stepper Driver 1.4A TSSOP28

Supplier's Site
Motor Driver ICs - 1729281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1729281
Motor Driver ICs 1729281
Programmable Stepper Driver 1.4A TSSOP28

Programmable Stepper Driver 1.4A TSSOP28

Supplier's Site
Motor Drivers, Controllers - 620-1461-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1461-2-ND
Motor Drivers, Controllers 620-1461-2-ND
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - 620-1461-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1461-6-ND
Motor Drivers, Controllers 620-1461-6-ND
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - 620-1461-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1461-1-ND
Motor Drivers, Controllers 620-1461-1-ND
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A4980KLPTR-T - 1011292-A4980KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4980KLPTR-T
1011292-A4980KLPTR-T
PMIC - PMIC - Motor Drivers, Controllers - A4980KLPTR-T 1011292-A4980KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011292-A4980KLPTR-T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: DMOS Output Current: 1.4A Voltage - Load: 0 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011292-A4980KLPTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 0 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A4980KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4980KLPTR-T
PMIC - Motor Drivers, Controllers A4980KLPTR-T
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - A4980KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4980KLPTR-T
Motor Drivers, Controllers A4980KLPTR-T
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4980KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4980KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4980KLPTR-T
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Stepper Motor Drives DC Motor Drives Stepper Motor Drives Stepper Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A4980KLPTR-T 744-A4980KLPTR-T 7532052 7532052P 620-1461-2-ND 1011292-A4980KLPTR-T A4980KLPTR-T A4980KLPTR-T A4980KLPTR-T
Product Name Automotive, Programmable Stepper Driver Stepper TSSOP Motor Driver IC Motor Driver ICs Motor Driver ICs Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A4980KLPTR-T PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; Other; Surface mount PCB Mount PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
PC-Based Bus SPI
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 6 volts 3 to 6 volts 3 to 6 volts
Motor / System Bipolar; Stepper Stepper
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1A Motor Driver IC - 744-UDQ2916EBTR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 5 volts
View Details
6 suppliers
PMIC - PMIC - Motor Drivers, Controllers - A3973SLBTR-T - 126286-A3973SLBTR-T - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
View Details
6 suppliers
Motor Drivers, Controllers - A3953SB-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Motor / System DC Brushed
Configuration PCB Mount; "16-PowerDIP (0.300"", 7.62mm)"
Communication Parallel Interface
View Details
6 suppliers