Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 107809-A8904SLBTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS, DMOS
Voltage - Load: 4 V to 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Brushless DC Motor Controller, 1.4A, BCDMOS, PDSO24, BATWING, SOIC-24 Product overview: A8904SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.4A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A8904SLBTR can be used for catalog matching and distributor lookup.
Motor Driver CMOS, DMOS SPI 24-SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Motor Driver CMOS, DMOS SPI 24-SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 107809-A8904SLBTR | 744-A8904SLBTR | A8904SLBTR-ND | A8904SLBTR | A8904SLBTR | A8904SLBTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A8904SLBTR | 1.4A SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 4 to 6 volts | ||||
| PC-Based Bus | SPI |