Brush DC Drivers
Motor Driver NMOS Parallel 20-TSSOP-EP
Motor Driver NMOS Parallel 20-TSSOP-EP
Motor Driver NMOS Parallel 20-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858969-A4955KLPTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver NMOS Parallel 20-TSSOP-EP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: A4955
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1771-2, 620-1771-1, 620-1771-6
Brush DC Motor Controller, PDSO20, TSSOP-20 Product overview: A4955KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4955KLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver NMOS Parallel 20-TSSOP-EP
IC MOTOR DRIVER 5.5V-50V 20TSSOP
IC MOTOR DRIVER 5.5V-50V 20TSSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4955KLPTR-T | 620-1771-6-ND | 858969-A4955KLPTR-T | 744-A4955KLPTR-T | A4955KLPTR-T | A4955KLPTR-T | A4955KLPTR-T |
| Product Name | Single Full Brdige Mosfet Driver | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4955KLPTR-T | TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel |