Allegro MicroSystems Inc. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers A4916KJPTR-T

Description
Win Source Part Number: 1042202-A4916KJPTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,500 Mounting: SMD (SMT) Technology: NMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (3) Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): DRV3245AQPHPRQ1; Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A4916
Request a Quote Datasheet
Description
Win Source Part Number: 1042202-A4916KJPTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,500 Mounting: SMD (SMT) Technology: NMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (3) Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): DRV3245AQPHPRQ1; Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A4916
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1042202-A4916KJPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1042202-A4916KJPTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1042202-A4916KJPTR-T
Win Source Part Number: 1042202-A4916KJPTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,500 Mounting: SMD (SMT) Technology: NMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (3) Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): DRV3245AQPHPRQ1; Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A4916

Win Source Part Number: 1042202-A4916KJPTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: NMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): DRV3245AQPHPRQ1;
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: A4916

Buy Now
Singapore, Singapore
Motor Driver IC
744-A4916KJPTR-T
Motor Driver IC 744-A4916KJPTR-T
IC MOTOR DRVR MULTIPHASE 48LQFP Product overview: A4916KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4916KJPTR-T can be used for catalog matching and distributor lookup.

IC MOTOR DRVR MULTIPHASE 48LQFP Product overview: A4916KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4916KJPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A4916KJPTR-T-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A4916KJPTR-T-ND
Motor Drivers, Controllers A4916KJPTR-T-ND
Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)

Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A4916KJPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4916KJPTR-T
PMIC - Motor Drivers, Controllers A4916KJPTR-T
IC MOTOR DRVR MULTIPHASE 48LQFP

IC MOTOR DRVR MULTIPHASE 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4916KJPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4916KJPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4916KJPTR-T
IC MOTOR DRVR MULTIPHASE 48LQFP

IC MOTOR DRVR MULTIPHASE 48LQFP

Supplier's Site
Motor Drivers, Controllers - A4916KJPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4916KJPTR-T
Motor Drivers, Controllers A4916KJPTR-T
Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)

Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1042202-A4916KJPTR-T 744-A4916KJPTR-T A4916KJPTR-T-ND A4916KJPTR-T A4916KJPTR-T A4916KJPTR-T
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data