Allegro MicroSystems Inc. Stepper 1.3A SOIC Motor Driver IC A3953SLBTR-T

Description
Stepper Motor Controller, 1.3A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3953SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.3A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.3A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3953SLBTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Controller, 1.3A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3953SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.3A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.3A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3953SLBTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Stepper 1.3A SOIC Motor Driver IC
744-A3953SLBTR-T
Stepper 1.3A SOIC Motor Driver IC 744-A3953SLBTR-T
Stepper Motor Controller, 1.3A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3953SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.3A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.3A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3953SLBTR-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 1.3A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3953SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.3A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.3A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3953SLBTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1133-2-ND
Motor Drivers, Controllers 620-1133-2-ND
Bipolar Motor Driver Bipolar Parallel 16-SOIC

Bipolar Motor Driver Bipolar Parallel 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3953SLBTR-T - 113229-A3953SLBTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3953SLBTR-T
113229-A3953SLBTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3953SLBTR-T 113229-A3953SLBTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 113229-A3953SLBTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 3 V to 50 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Family Name: A3953 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): BD6326NUXE2; BU64249GWXTR; TB67H400AFNG; BD6210HFP-TR; Introduction Date: March 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 113229-A3953SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 3 V to 50 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: A3953
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): BD6326NUXE2; BU64249GWXTR; TB67H400AFNG; BD6210HFP-TR;
Introduction Date: March 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3953SLBTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3953SLBTR-T
PMIC - Motor Drivers, Controllers A3953SLBTR-T
IC MTR DRV BIPOLAR 3-5.5V 16SOIC

IC MTR DRV BIPOLAR 3-5.5V 16SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - A3953SLBTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3953SLBTR-T
Motor Drivers, Controllers A3953SLBTR-T
Bipolar Motor Driver Bipolar Parallel 16-SOIC

Bipolar Motor Driver Bipolar Parallel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3953SLBTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3953SLBTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3953SLBTR-T
IC MTR DRV BIPOLAR 3-5.5V 16SOIC

IC MTR DRV BIPOLAR 3-5.5V 16SOIC

Supplier's Site
IC MOTOR DRIVER PAR 16SOIC - 26-A3953SLBTR-T - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 16SOIC
26-A3953SLBTR-T
IC MOTOR DRIVER PAR 16SOIC 26-A3953SLBTR-T
IC MOTOR DRIVER PAR 16SOIC

IC MOTOR DRIVER PAR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-A3953SLBTR-T 620-1133-2-ND 113229-A3953SLBTR-T A3953SLBTR-T A3953SLBTR-T A3953SLBTR-T 26-A3953SLBTR-T
Product Name Stepper 1.3A SOIC Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3953SLBTR-T PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers IC MOTOR DRIVER PAR 16SOIC
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 6 volts 3 to 6 volts 3 to 6 volts 3 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
13.5V 16.5V Motor Driver IC - 744-IRSM836-024MATR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
4 suppliers