Allegro MicroSystems Inc. Auto Three-Phase Mosfet Predriver A4935KJPTR-T

Description
The A4935 is designed for automotive motor drive applications, providing high-current gate drive up to 50V, integrated current sensing, and diagnostic features for reliable operation in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A4935 is designed for automotive motor drive applications, providing high-current gate drive up to 50V, integrated current sensing, and diagnostic features for reliable operation in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A4935KJPTR-T is an automotive 3-phase MOSFET driver designed for use with N-channel external power MOSFETs. It operates within a supply voltage range of 5.5 to 50 V and features a unique charge pump regulator that enables full gate drive for battery voltages as low as 7 V. The device supports both block commutation and sinusoidal excitation for motor control, providing comprehensive control over all six power FETs in a 3-phase bridge configuration. Key features include adjustable dead time for cross-conduction protection, an uncommitted current sense amplifier for measuring bridge current, and extensive diagnostic outputs for monitoring undervoltage, overtemperature, and power bridge faults. The A4935KJPTR-T is packaged in a 48-pin LQFP with an exposed thermal pad, facilitating efficient thermal management. This product is suitable for automotive applications requiring reliable motor control and diagnostics.

Datasheet Summary
Powered by GS/AI

The A4935KJPTR-T is an automotive 3-phase MOSFET driver designed for use with N-channel external power MOSFETs. It operates within a supply voltage range of 5.5 to 50 V and features a unique charge pump regulator that enables full gate drive for battery voltages as low as 7 V. The device supports both block commutation and sinusoidal excitation for motor control, providing comprehensive control over all six power FETs in a 3-phase bridge configuration. Key features include adjustable dead time for cross-conduction protection, an uncommitted current sense amplifier for measuring bridge current, and extensive diagnostic outputs for monitoring undervoltage, overtemperature, and power bridge faults. The A4935KJPTR-T is packaged in a 48-pin LQFP with an exposed thermal pad, facilitating efficient thermal management. This product is suitable for automotive applications requiring reliable motor control and diagnostics.

Suppliers

Company
Product
Description
Supplier Links
Auto Three-Phase Mosfet Predriver - A4935KJPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Auto Three-Phase Mosfet Predriver
A4935KJPTR-T
Auto Three-Phase Mosfet Predriver A4935KJPTR-T
The A4935 is designed for automotive motor drive applications, providing high-current gate drive up to 50V, integrated current sensing, and diagnostic features for reliable operation in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A4935 is designed for automotive motor drive applications, providing high-current gate drive up to 50V, integrated current sensing, and diagnostic features for reliable operation in harsh environments.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1300-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1300-6-ND
Motor Drivers, Controllers 620-1300-6-ND
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - 620-1300-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1300-1-ND
Motor Drivers, Controllers 620-1300-1-ND
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - 620-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1300-2-ND
Motor Drivers, Controllers 620-1300-2-ND
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Buy Now Datasheet
Singapore, Singapore
5.5V Motor Driver IC
744-A4935KJPTR-T
5.5V Motor Driver IC 744-A4935KJPTR-T
3-Phase Brushless DC Motor Driver IC, LQFP, PWM, 5.5V Product overview: A4935KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4935KJPTR-T can be used for catalog matching and distributor lookup.

3-Phase Brushless DC Motor Driver IC, LQFP, PWM, 5.5V Product overview: A4935KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4935KJPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - A4935KJPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4935KJPTR-T
PMIC - Motor Drivers, Controllers A4935KJPTR-T
IC MOTOR DRIVER 3V-5.5V 48LQFP

IC MOTOR DRIVER 3V-5.5V 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4935KJPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4935KJPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4935KJPTR-T
IC MOTOR DRIVER 3V-5.5V 48LQFP

IC MOTOR DRIVER 3V-5.5V 48LQFP

Supplier's Site
Motor Driver, Dc Brushless, Lqfp-48, Full Reel; Motor Type Allegro Microsystems - 97M3957 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, Lqfp-48, Full Reel; Motor Type Allegro Microsystems
97M3957
Motor Driver, Dc Brushless, Lqfp-48, Full Reel; Motor Type Allegro Microsystems 97M3957
MOTOR DRIVER, DC BRUSHLESS, LQFP-48, FULL REEL; Motor Type:DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:48Pins; Supply Voltage Min:50V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, LQFP-48, FULL REEL; Motor Type:DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:48Pins; Supply Voltage Min:50V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - A4935KJPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4935KJPTR-T
Motor Drivers, Controllers A4935KJPTR-T
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category DC Motor Drives Motor Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A4935KJPTR-T 620-1300-6-ND 744-A4935KJPTR-T A4935KJPTR-T A4935KJPTR-T 97M3957 A4935KJPTR-T
Product Name Auto Three-Phase Mosfet Predriver Motor Drivers, Controllers 5.5V Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, Dc Brushless, Lqfp-48, Full Reel; Motor Type Allegro Microsystems Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless DC Brushless; DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount PCB Mount; 48-LQFP Exposed Pad
Communication PWM PWM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1.5A SOIC Motor Driver IC - 744-A3955SLB - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
View Details
6 suppliers
PMIC - PMIC - Motor Drivers, Controllers - A3973SLB - 908901-A3973SLB - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
PMIC - PMIC - Motor Drivers, Controllers - A3992SB-T - 766707-A3992SB-T - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
View Details
6 suppliers
Motor Drivers, Controllers - 620-1216-2-ND - DigiKey
Specs
Motor / System Voice Coil
Configuration PCB Mount; 6-XFDFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers