Stepper Motor Controller, 3.5A, NMOS, QFN-36 Product overview: A3995SEVTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.5A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.5A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3995SEVTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 119463-A3995SEVTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.4A
Voltage - Load: 8 V to 36 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 36-QFN (6x6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Motor Driver DMOS Parallel 36-QFN (6x6)
IC MOTOR DRIVER 3V-5.5V 36QFN
Motor Driver DMOS Parallel 36-QFN (6x6)
IC MOTOR DRIVER 3V-5.5V 36QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3995SEVTR-T | 119463-A3995SEVTR-T | 620-1184-2-ND | A3995SEVTR-T | A3995SEVTR-T | A3995SEVTR-T |
| Product Name | Stepper 3.5A QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3995SEVTR-T | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 2.4 amps | 2.4 amps |