IC MTR DRV BIPOLAR 3-5.5V 24SOIC
IC MOTOR DRIVER, DMOS, 2A, SOIC-24; MOTOR TYPE:DMOS; NO. OF OUTPUTS:4OUTPUTS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE:35V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; PACKAGING:TAPE & REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ODG (Origin Data Global) | Radwell International | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | A3982SLBTR-T | 16142330 |
| Product Name | Motor Drivers, Controllers | Power Management IC |
| Package Type | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) |