The A3910 provides flexible and efficient control of two DC motors with its dual half-bridge design. Direct control of high- and low-side drivers allows for either high- or low-side PWM, and the use of MOSFET switches enables improved braking action.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Motor Driver Power MOSFET Parallel 8-DFN (2x2)
Motor Driver Power MOSFET Parallel 8-DFN (2x2)
Motor Driver Power MOSFET Parallel 8-DFN (2x2)
Brushless DC Motor Driver IC, 500mA, DFN-8, Parallel Product overview: A3910EEETR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, DFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 500mA, DFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3910EEETR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858909-A3910EEETR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Parallel 8-DFN (2x2)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A3910
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1495-6, 620-1495-2, 620-1495-1
IC MOTOR DRIVER 2.5V-5.5V 8DFN
IC MOTOR DRIVER 2.5V-5.5V 8DFN
MOTOR DRIVER, DC BRUSH, HALF BRIDGE, DFN; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel 8-DFN (2x2)
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3910EEETR-T | 620-1495-1-ND | 744-A3910EEETR-T | 858909-A3910EEETR-T | A3910EEETR-T | A3910EEETR-T | 49AC3229 | A3910EEETR-T |
| Product Name | Dual Half Brdige Motor Driver | Motor Drivers, Controllers | 500mA DFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3910EEETR-T | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, Half Bridge, Dfn; Motor Type Allegro Microsystems | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; 8-UFDFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 2 to 6 volts | 2 to 6 volts |