Allegro MicroSystems Inc. Position, Proximity, Speed (Modules) - Industrial A19520LUBBTN-RSNHPYUE-A

Description
SENSOR HALL EFFECT CURRENT
Request a Quote Datasheet
Description
SENSOR HALL EFFECT CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - Industrial - 620-A19520LUBBTN-RSNHPYUE-ATR-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules) - Industrial
620-A19520LUBBTN-RSNHPYUE-ATR-ND
Position, Proximity, Speed (Modules) - Industrial 620-A19520LUBBTN-RSNHPYUE-ATR-ND
SENSOR HALL EFFECT CURRENT

SENSOR HALL EFFECT CURRENT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 620-A19520LUBBTN-RSNHPYUE-ATR-ND
Product Name Position, Proximity, Speed (Modules) - Industrial
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S60-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details