Allegro MicroSystems Inc. Factory Programmed Duel Output Linear A1359LLETR-T

Description
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Factory Programmed Duel Output Linear - A1359LLETR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Factory Programmed Duel Output Linear
A1359LLETR-T
Factory Programmed Duel Output Linear A1359LLETR-T
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-T - 1010998-A1359LLETR-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-T
1010998-A1359LLETR-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-T 1010998-A1359LLETR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010998-A1359LLETR-T Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog, PWM Bandwidth: 2kHz Current - Supply (Max): 13.5mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010998-A1359LLETR-T
Packaging: Reel - TR
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog, PWM
Bandwidth: 2kHz
Current - Supply (Max): 13.5mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear, Compass (ICs) - A1359LLETR-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1359LLETR-T
Linear, Compass (ICs) A1359LLETR-T
SENSOR HALL ANALOG/PWM 8TSSOP

SENSOR HALL ANALOG/PWM 8TSSOP

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1359LLETR-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1359LLETR-T
SENSOR HALL ANALOG/PWM 8TSSOP

SENSOR HALL ANALOG/PWM 8TSSOP

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1359LLETR-T 1010998-A1359LLETR-T A1359LLETR-T A1359LLETR-T
Product Name Factory Programmed Duel Output Linear Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-T Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Standards and Certifications RoHS
Compensated Compensated
Package / Mounting 8-TSSOP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1250LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T - 076663-A1213LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347330-A1186LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details