Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198404-A1302KUA-T
Packaging: Bulk
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 11mA
Current - Output (Max): 10mA
Axis: Single
Family Name: A1302
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 6 V
Alternative Parts (Cross-Reference): AH49FDNTR-G1; AH49ENTR-G1; AH49HNTR-G1; AH49FNTR-G1;
Introduction Date: January 28, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 198404-A1302KUA-T | A1302KUA-T | A1302KUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302KUA-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |