Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858834-A1322EUA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Hall Effect Sensor Single Axis 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 858834-A1322EUA-T | A1322EUA-T | A1322EUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |