Allegro Microsystems A1104EUA-T
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 092948-A1104EUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 45mT Trip, 2.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 6807488 | 092948-A1104EUA-T | A1104EUA-T | A1104EUA-T |
| Product Name | Motion Sensor ICs | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104EUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Package / Mounting |
Ultra mini sip Ultra mini sip |
3-SIP | Through Hole | |
| Standards and Certifications | RoHS | |||
| Sensor Type | Magnetic | Magnetic | Magnetic |