Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001 TLE5014SP16 E0001

Description
XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications any kind of automotive application EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes Applications Belt starter generator 48 V – inverter ISG High-voltage DC-DC converter for electric vehicles
Request a Quote Datasheet
Description
XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications any kind of automotive application EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes Applications Belt starter generator 48 V – inverter ISG High-voltage DC-DC converter for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001 - TLE5014SP16 E0001 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001
TLE5014SP16 E0001
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001 TLE5014SP16 E0001
XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications any kind of automotive application EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes Applications Belt starter generator 48 V – inverter ISG High-voltage DC-DC converter for electric vehicles

XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified

Our TLE5014 magnetic angle sensor family is available as single and dual die products.
All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces.

  • TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured
  • TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured
  • TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured
  • TLE5014SP16(D): SPI

On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM.
TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions.

Therefore, all products are ready for applications with highest functional safety requirements.


Summary of Features

  • Giant Magneto Resistance (GMR)-based Angle Sensor
  • Less than 1° angle error over lifetime and temperature range
  • 360° absolute angle measurement range with 15 bit resolution
  • Supports high speed applications up to 30000 rpm
  • 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850)
  • 32 point look-up table for on-device linear angle compensation
  • EEPROM for application specific configuration and 112 bit customer ID
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL D
  • Product validation according to AEC-Q100
  • RoHS compliant and halogen free PG-TDSO-16 package

Potential Applications

  • any kind of automotive application
  • EPS Motor
  • Brake Booster
  • Clutch Actuator
  • Wiper applications
  • Collaborative or Service Robots
  • Escalators and Elevators
  • Forklifts and Cranes

Applications

  • Belt starter generator 48 V – inverter ISG
  • High-voltage DC-DC converter for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5014SP16 E0001
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 50Y7901 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
Hall Effect Sw, Bipolar Latch, Sot-23-3 Rohs Compliant Infineon - 38AJ4405 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 - TLE493D-W3B6 B3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941PLUSC - 052260-TLE4941PLUSC - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-53
Packing Method AMMO PACKAGE
View Details