Allegro MicroSystems Inc. Continuous-Time Switch Unipolar Switch A1102EUA-T

Description
Special Purpose Devices
Request a Quote
Description
Special Purpose Devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1102EUA-T is a unipolar Hall-effect switch in the A110x family, designed for automotive and industrial motor commutation applications. It features a 3-pin SIP through-hole package and operates from a 3.8 V to 24 V supply with a ±30 V absolute maximum voltage rating. The device is AEC-Q100 automotive qualified and provides stable operation from -40°C to 85°C ambient temperature. It includes integrated reverse battery protection, ESD protection, and regulator stability without a bypass capacitor. The output is an open-drain NMOS transistor capable of sinking up to 25 mA with an on-voltage of 215 to 400 mV at 20 mA. Power-on time is less than 4 µs, and output rise and fall times are each under 400 ns under specified load conditions.

Datasheet Summary
Powered by GS/AI

The A1102EUA-T is a unipolar Hall-effect switch in the A110x family, designed for automotive and industrial motor commutation applications. It features a 3-pin SIP through-hole package and operates from a 3.8 V to 24 V supply with a ±30 V absolute maximum voltage rating. The device is AEC-Q100 automotive qualified and provides stable operation from -40°C to 85°C ambient temperature. It includes integrated reverse battery protection, ESD protection, and regulator stability without a bypass capacitor. The output is an open-drain NMOS transistor capable of sinking up to 25 mA with an on-voltage of 215 to 400 mV at 20 mA. Power-on time is less than 4 µs, and output rise and fall times are each under 400 ns under specified load conditions.

Suppliers

Company
Product
Description
Supplier Links
Continuous-Time Switch Unipolar Switch - A1102EUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Continuous-Time Switch Unipolar Switch
A1102EUA-T
Continuous-Time Switch Unipolar Switch A1102EUA-T
Special Purpose Devices

Special Purpose Devices

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Linear Position Sensors
Product Number A1102EUA-T
Product Name Continuous-Time Switch Unipolar Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors - Angle, Linear Position Measuring - A1339LLETR-T - 858844-A1339LLETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
Output Current
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19571LUBBTN-FSNPHTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems - 24T6086 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details