Allegro MicroSystems Inc. Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems A1393SEHLT-T

Description
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
12M6817
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems 12M6817
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems - 94AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems
94AC7436
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems 94AC7436
HALL EFFECT SENSOR, -20 TO 85DEG C; Hall Effect Type:Linear, Ratiometric; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, -20 TO 85DEG C; Hall Effect Type:Linear, Ratiometric; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 12M6817
Product Name Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
Continuous-Time Switch Unipolar Switch - A1101EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details