Allegro MicroSystems Inc. Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems A1155LLHLX-T

Description
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems - 24T6086 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems
24T6086
Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems 24T6086
SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, SOT23W-3; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 24T6086
Product Name Sensor, Hall Effect, Unipolar, Sot23W-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 010312630000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details