Allegro MicroSystems Inc. Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems A1325LUA-T

Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet
Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A1325LUA-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Supplier's Site Datasheet
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems - 89T7955 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems
89T7955
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems 89T7955
SENSOR, HALL EFFECT, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:A132X SeriesRoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:A132X SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number A1325LUA-T 89T7955
Product Name Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch -  - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - A1337LLETR-P-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details