Sandvik Coromant Co. Thread Turning Tools T-Max Twin-Lock

Description
T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system also covers connection threads where indexing accuracy, reliability of insert edge, and repeatability are essential. Sharp cutting edges for high quality threads Insert geometries and grades for all materials apart from ISO H Thread profiles for API Round Vee and API Buttress​​ T-Max Twin-Lock is a system that well suits the wide and varying aspects and requirements of the oil related industry, primarily for use in the high volume area of tubing, casing and coupling production. Tool joint and rotary shouldered connection threads are also covered by the system where the excellent indexing accuracy, security of edge and repeatability are ideally suited to the modern production units.
Description
T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system also covers connection threads where indexing accuracy, reliability of insert edge, and repeatability are essential. Sharp cutting edges for high quality threads Insert geometries and grades for all materials apart from ISO H Thread profiles for API Round Vee and API Buttress​​ T-Max Twin-Lock is a system that well suits the wide and varying aspects and requirements of the oil related industry, primarily for use in the high volume area of tubing, casing and coupling production. Tool joint and rotary shouldered connection threads are also covered by the system where the excellent indexing accuracy, security of edge and repeatability are ideally suited to the modern production units.

Suppliers

Company
Product
Description
Supplier Links
Thread Turning Tools - T-Max Twin-Lock - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Thread Turning Tools
T-Max Twin-Lock
Thread Turning Tools T-Max Twin-Lock
T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system also covers connection threads where indexing accuracy, reliability of insert edge, and repeatability are essential. Sharp cutting edges for high quality threads Insert geometries and grades for all materials apart from ISO H Thread profiles for API Round Vee and API Buttress​​ T-Max Twin-Lock is a system that well suits the wide and varying aspects and requirements of the oil related industry, primarily for use in the high volume area of tubing, casing and coupling production. Tool joint and rotary shouldered connection threads are also covered by the system where the excellent indexing accuracy, security of edge and repeatability are ideally suited to the modern production units.

T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production.

The T-Max Twin-Lock system also covers connection threads where indexing accuracy, reliability of insert edge, and repeatability are essential.

  • Sharp cutting edges for high quality threads
  • Insert geometries and grades for all materials apart from ISO H
  • Thread profiles for API Round Vee and API Buttress​​

T-Max Twin-Lock is a system that well suits the wide and varying aspects and requirements of the oil related industry, primarily for use in the high volume area of tubing, casing and coupling production.

Tool joint and rotary shouldered connection threads are also covered by the system where the excellent indexing accuracy, security of edge and repeatability are ideally suited to the modern production units.

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number T-Max Twin-Lock
Product Name Thread Turning Tools
Cutter Type Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Parting and Grooving Turning Tools - Top-Lok - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details