Sandvik Coromant Co. Face Milling Tools CoroMill 210

Description
The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no vibration tendency. Benefits High table feed due to the chip thinning effect – high productivity First choice face milling cutter in long overhang machining Multipurpose tool. Face milling, boring possibilities, ramping, and plunge milling Features Coromant Capto coupling®, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert geometries and grades for all materials apart from ISO N Two insert sizes – 9 and 14 mm (.354 and .551 inch) E-xM geometry for excellent performance in titanium Through coolant Application High feed face milling Long overhang machining Roughing with high productivity
Description
The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no vibration tendency. Benefits High table feed due to the chip thinning effect – high productivity First choice face milling cutter in long overhang machining Multipurpose tool. Face milling, boring possibilities, ramping, and plunge milling Features Coromant Capto coupling®, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert geometries and grades for all materials apart from ISO N Two insert sizes – 9 and 14 mm (.354 and .551 inch) E-xM geometry for excellent performance in titanium Through coolant Application High feed face milling Long overhang machining Roughing with high productivity

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 210 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 210
Face Milling Tools CoroMill 210
The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no vibration tendency. Benefits High table feed due to the chip thinning effect – high productivity First choice face milling cutter in long overhang machining Multipurpose tool. Face milling, boring possibilities, ramping, and plunge milling Features Coromant Capto coupling®, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert geometries and grades for all materials apart from ISO N Two insert sizes – 9 and 14 mm (.354 and .551 inch) E-xM geometry for excellent performance in titanium Through coolant Application High feed face milling Long overhang machining Roughing with high productivity

The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no vibration tendency.

Benefits

  • High table feed due to the chip thinning effect – high productivity
  • First choice face milling cutter in long overhang machining
  • Multipurpose tool. Face milling, boring possibilities, ramping, and plunge milling

Features

  • Coromant Capto coupling®, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting
  • Insert geometries and grades for all materials apart from ISO N
  • Two insert sizes – 9 and 14 mm (.354 and .551 inch)
  • E-xM geometry for excellent performance in titanium
  • Through coolant

Application

  • High feed face milling
    • Long overhang machining
    • Roughing with high productivity
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 210
Product Name Face Milling Tools
Cutter Type Roughing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1240 Multi-Flute Carbide TIN Mill - 12405 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details