Sandvik Coromant Co. Face Milling Tools Auto Roughing

Description
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits Spring-loaded insert for quick and easy insert indexing High-productive auto roughing cutter Strong triangular insert Features Large number of inserts 45 degree face mill High table feeds provide excellent, cost efficient machining Application Face milling for automotive applications Diameter: 125–500 mm (3.150–19.685 inch)
Description
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits Spring-loaded insert for quick and easy insert indexing High-productive auto roughing cutter Strong triangular insert Features Large number of inserts 45 degree face mill High table feeds provide excellent, cost efficient machining Application Face milling for automotive applications Diameter: 125–500 mm (3.150–19.685 inch)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - Auto Roughing - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
Auto Roughing
Face Milling Tools Auto Roughing
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits Spring-loaded insert for quick and easy insert indexing High-productive auto roughing cutter Strong triangular insert Features Large number of inserts 45 degree face mill High table feeds provide excellent, cost efficient machining Application Face milling for automotive applications Diameter: 125–500 mm (3.150–19.685 inch)

Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components.

Benefits

  • Spring-loaded insert for quick and easy insert indexing
  • High-productive auto roughing cutter
  • Strong triangular insert

Features

  • Large number of inserts
  • 45 degree face mill
  • High table feeds provide excellent, cost efficient machining

Application

  • Face milling for automotive applications
  • Diameter: 125–500 mm (3.150–19.685 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number Auto Roughing
Product Name Face Milling Tools
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Face Milling Tools - CoroMill 357 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Face Mill
Cutting Ends Double
Cutting Application Steel; Cast Iron
View Details
Series 1200 2-Flute Carbide End Mill - 12018TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details