Sandvik Coromant Co. Chamfer Milling Tools CoroMill 326

Description
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits Three cutting edges for productivity Chamfering and back-chamfering of holes with one tool Very high precision and low cutting forces Same tool for different pitches One grade for all materials Features Partial thread profiles for flexibility Small diameter tools, down to 5.8 mm (0.228 inch) Long reach, up to 35 mm (1.378 inch) Application Internal thread milling Chamfer milling Hole diameters from 6 mm (0.236 inch)
Description
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits Three cutting edges for productivity Chamfering and back-chamfering of holes with one tool Very high precision and low cutting forces Same tool for different pitches One grade for all materials Features Partial thread profiles for flexibility Small diameter tools, down to 5.8 mm (0.228 inch) Long reach, up to 35 mm (1.378 inch) Application Internal thread milling Chamfer milling Hole diameters from 6 mm (0.236 inch)

Suppliers

Company
Product
Description
Supplier Links
Chamfer Milling Tools - CoroMill 326 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Chamfer Milling Tools
CoroMill 326
Chamfer Milling Tools CoroMill 326
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits Three cutting edges for productivity Chamfering and back-chamfering of holes with one tool Very high precision and low cutting forces Same tool for different pitches One grade for all materials Features Partial thread profiles for flexibility Small diameter tools, down to 5.8 mm (0.228 inch) Long reach, up to 35 mm (1.378 inch) Application Internal thread milling Chamfer milling Hole diameters from 6 mm (0.236 inch)

Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura.

Benefits

  • Three cutting edges for productivity
  • Chamfering and back-chamfering of holes with one tool
  • Very high precision and low cutting forces
  • Same tool for different pitches
  • One grade for all materials

Features

  • Partial thread profiles for flexibility
  • Small diameter tools, down to 5.8 mm (0.228 inch)
  • Long reach, up to 35 mm (1.378 inch)

Application

  • Internal thread milling
  • Chamfer milling
  • Hole diameters from 6 mm (0.236 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 326
Product Name Chamfer Milling Tools
Cutter Type Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1368073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 to 0.787 inch (8.0 to 20.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details