Sandvik Coromant Co. Reamers Reamer 830

Description
CoroReamer® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3µm (120µinches) Benefits High surface finish and operation security High penetration rate Fast and easy head change with high accuracy < 3µm (120µinch) Features Boring range: 10-31.75 mm (0.394-1.250 inch) Achievable hole tolerance: H7 Brazed cermet inserts in grade P10R Effective chip evacuation by directing cutting fluid at each edge Short and long shank options Head change Application For steel, nodular cast iron, and malleable cast iron materials Through holes, angled surface, and cross hole
Description
CoroReamer® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3µm (120µinches) Benefits High surface finish and operation security High penetration rate Fast and easy head change with high accuracy < 3µm (120µinch) Features Boring range: 10-31.75 mm (0.394-1.250 inch) Achievable hole tolerance: H7 Brazed cermet inserts in grade P10R Effective chip evacuation by directing cutting fluid at each edge Short and long shank options Head change Application For steel, nodular cast iron, and malleable cast iron materials Through holes, angled surface, and cross hole

Suppliers

Company
Product
Description
Supplier Links
Reamers - Reamer 830 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Reamers
Reamer 830
Reamers Reamer 830
CoroReamer® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3µm (120µinches) Benefits High surface finish and operation security High penetration rate Fast and easy head change with high accuracy < 3µm (120µinch) Features Boring range: 10-31.75 mm (0.394-1.250 inch) Achievable hole tolerance: H7 Brazed cermet inserts in grade P10R Effective chip evacuation by directing cutting fluid at each edge Short and long shank options Head change Application For steel, nodular cast iron, and malleable cast iron materials Through holes, angled surface, and cross hole

CoroReamer® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3µm (120µinches)

Benefits

  • High surface finish and operation security
  • High penetration rate
  • Fast and easy head change with high accuracy < 3µm (120µinch)

Features

  • Boring range: 10-31.75 mm (0.394-1.250 inch)
  • Achievable hole tolerance: H7
  • Brazed cermet inserts in grade P10R
  • Effective chip evacuation by directing cutting fluid at each edge
  • Short and long shank options
  • Head change

Application

  • For steel, nodular cast iron, and malleable cast iron materials
  • Through holes, angled surface, and cross hole
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Reamers
Product Number Reamer 830
Product Name Reamers
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Steel; Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879226 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.89 inch (48 mm)
Material Aluminium, Steel
View Details
Reamers - CoroReamer 835 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Stainless; Steel
View Details
Alvord-Polk, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Professional Tool Grinding, Inc.
Specs
Reamer Type Chucking (optional feature); Step (optional feature)
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details