Sandvik Coromant Co. Reamers CoroReamer 435

Description
CoroReamer™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. Benefits High productivity due to high cutting parameters Consistency and productivity saving time and costs Excellent surface finish on the component Uniform concentricity for long tool life and dimensional accuracy High stability due to the solid carbide body Internal coolant for better chip evacuation and reduced wear Features Micro-grained carbide for high hardness and toughness Internal coolant (axial for straight flute and lateral for spiral flute) deliver coolant directly to the cutting zone, resulting in longer tool life and good chip evacuation DIN 65535 HA shank to H6 tolerance and for direct clamping in hydraulic chucks, such as CoroChuck 930, shrink-fit and high precision chucks. Available as bright finish and TiAIN coating which allows an increase in cutting parameters, resulting in increased productivity and reduced built-up edge Flute geometry with extremely unequal flute spacing Application For a wide range of applications and materials For all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Available in spiral flute for through holes and straight flute for blind holes Standard diameter range: 3.97-20 mm (0.156-0.787 inch) Achievable hole tolerance: IT7
Description
CoroReamer™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. Benefits High productivity due to high cutting parameters Consistency and productivity saving time and costs Excellent surface finish on the component Uniform concentricity for long tool life and dimensional accuracy High stability due to the solid carbide body Internal coolant for better chip evacuation and reduced wear Features Micro-grained carbide for high hardness and toughness Internal coolant (axial for straight flute and lateral for spiral flute) deliver coolant directly to the cutting zone, resulting in longer tool life and good chip evacuation DIN 65535 HA shank to H6 tolerance and for direct clamping in hydraulic chucks, such as CoroChuck 930, shrink-fit and high precision chucks. Available as bright finish and TiAIN coating which allows an increase in cutting parameters, resulting in increased productivity and reduced built-up edge Flute geometry with extremely unequal flute spacing Application For a wide range of applications and materials For all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Available in spiral flute for through holes and straight flute for blind holes Standard diameter range: 3.97-20 mm (0.156-0.787 inch) Achievable hole tolerance: IT7

Suppliers

Company
Product
Description
Supplier Links
Reamers - CoroReamer 435 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroReamer™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. Benefits High productivity due to high cutting parameters Consistency and productivity saving time and costs Excellent surface finish on the component Uniform concentricity for long tool life and dimensional accuracy High stability due to the solid carbide body Internal coolant for better chip evacuation and reduced wear Features Micro-grained carbide for high hardness and toughness Internal coolant (axial for straight flute and lateral for spiral flute) deliver coolant directly to the cutting zone, resulting in longer tool life and good chip evacuation DIN 65535 HA shank to H6 tolerance and for direct clamping in hydraulic chucks, such as CoroChuck 930, shrink-fit and high precision chucks. Available as bright finish and TiAIN coating which allows an increase in cutting parameters, resulting in increased productivity and reduced built-up edge Flute geometry with extremely unequal flute spacing Application For a wide range of applications and materials For all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Available in spiral flute for through holes and straight flute for blind holes Standard diameter range: 3.97-20 mm (0.156-0.787 inch) Achievable hole tolerance: IT7

CoroReamer™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges.

Benefits

  • High productivity due to high cutting parameters
  • Consistency and productivity saving time and costs
  • Excellent surface finish on the component
  • Uniform concentricity for long tool life and dimensional accuracy
  • High stability due to the solid carbide body
  • Internal coolant for better chip evacuation and reduced wear

Features

  • Micro-grained carbide for high hardness and toughness
  • Internal coolant (axial for straight flute and lateral for spiral flute) deliver coolant directly to the cutting zone, resulting in longer tool life and good chip evacuation
  • DIN 65535 HA shank to H6 tolerance and for direct clamping in hydraulic chucks, such as CoroChuck 930, shrink-fit and high precision chucks.
  • Available as bright finish and TiAIN coating which allows an increase in cutting parameters, resulting in increased productivity and reduced built-up edge
  • Flute geometry with extremely unequal flute spacing

Application

  • For a wide range of applications and materials
  • For all industry segments, e.g. general machining, die and mould, automotive, energy and power generation
  • Available in spiral flute for through holes and straight flute for blind holes
  • Standard diameter range: 3.97-20 mm (0.156-0.787 inch)
  • Achievable hole tolerance: IT7
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Reamers
Product Number CoroReamer 435
Product Name Reamers
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium/Exotic; Cast Iron, Lead, Zinc
Size Units Fractional (optional feature); Metric
Diameter 0.156 to 0.787 inch (4.0 to 20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 288751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Packaging Individual Reamer
Size Units Metric
Diameter 1.575 inch (40.0 mm)
View Details
Universal Cutting Tools, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Size Units Fractional
View Details
5250 Series Solid Carbide Reamer - 5250-1860 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Reamers - Reamer 830 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Steel; Cast Iron
View Details