Sandvik Coromant Co. Parting and Grooving Turning Tools CoroTurn XS

Description
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits Reliable system with focus on holes smaller than 12 mm (0.472 inch) For turning into extreme small holes down to 0.3 mm (0.012 inch) Face grooving down to diameter 6.2 mm (0.244 inch) Easy to use Features Precision ground for high repeatability Wide range of cutting tools to meet all needs Locating pin for exact location of the cutting tools into the boring bar Application For finishing applications Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)
Description
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits Reliable system with focus on holes smaller than 12 mm (0.472 inch) For turning into extreme small holes down to 0.3 mm (0.012 inch) Face grooving down to diameter 6.2 mm (0.244 inch) Easy to use Features Precision ground for high repeatability Wide range of cutting tools to meet all needs Locating pin for exact location of the cutting tools into the boring bar Application For finishing applications Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)

Suppliers

Company
Product
Description
Supplier Links
Parting and Grooving Turning Tools - CoroTurn XS - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Parting and Grooving Turning Tools
CoroTurn XS
Parting and Grooving Turning Tools CoroTurn XS
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits Reliable system with focus on holes smaller than 12 mm (0.472 inch) For turning into extreme small holes down to 0.3 mm (0.012 inch) Face grooving down to diameter 6.2 mm (0.244 inch) Easy to use Features Precision ground for high repeatability Wide range of cutting tools to meet all needs Locating pin for exact location of the cutting tools into the boring bar Application For finishing applications Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)

CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use.

Benefits

  • Reliable system with focus on holes smaller than 12 mm (0.472 inch)
  • For turning into extreme small holes down to 0.3 mm (0.012 inch)
  • Face grooving down to diameter 6.2 mm (0.244 inch)
  • Easy to use

Features

  • Precision ground for high repeatability
  • Wide range of cutting tools to meet all needs
  • Locating pin for exact location of the cutting tools into the boring bar

Application

  • For finishing applications
  • Cutting data – Intended for light cutting data. Depth of cut 0.1-0.5 mm (0.004-0.020 inch) and feed 0.01-0.05 mm (0.0004-0.0016 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroTurn XS
Product Name Parting and Grooving Turning Tools
Cutter Type Finishing; Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Shoulder Milling Tools - CoroMill 490 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details