Sandvik Coromant Co. Small Part Machining Turning Tools CoroThread 266

Description
CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency. Machining benefits Reduced machine- and downtime Excellent surface finish due to the exceptional stability High product consistency Three sharp cutting edges for high-quality threads Multi-point inserts available, require fever passes resulting in increased productivity Tool features Large standard product range of tools and thread profile inserts Insert geometries and grades for all materials Unique guide rail interface between the insert and tip seat Good edge indexing Easy to mount the insert correctly 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch) Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch) Application First choice for all thread turning Dedicated geometries and grades for all materials Minimum internal hole from 20 mm (0.787 inch)
Description
CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency. Machining benefits Reduced machine- and downtime Excellent surface finish due to the exceptional stability High product consistency Three sharp cutting edges for high-quality threads Multi-point inserts available, require fever passes resulting in increased productivity Tool features Large standard product range of tools and thread profile inserts Insert geometries and grades for all materials Unique guide rail interface between the insert and tip seat Good edge indexing Easy to mount the insert correctly 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch) Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch) Application First choice for all thread turning Dedicated geometries and grades for all materials Minimum internal hole from 20 mm (0.787 inch)

Suppliers

Company
Product
Description
Supplier Links
Small Part Machining Turning Tools - CoroThread 266 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Small Part Machining Turning Tools
CoroThread 266
Small Part Machining Turning Tools CoroThread 266
CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency. Machining benefits Reduced machine- and downtime Excellent surface finish due to the exceptional stability High product consistency Three sharp cutting edges for high-quality threads Multi-point inserts available, require fever passes resulting in increased productivity Tool features Large standard product range of tools and thread profile inserts Insert geometries and grades for all materials Unique guide rail interface between the insert and tip seat Good edge indexing Easy to mount the insert correctly 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch) Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch) Application First choice for all thread turning Dedicated geometries and grades for all materials Minimum internal hole from 20 mm (0.787 inch)

CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency.

Machining benefits

  • Reduced machine- and downtime
  • Excellent surface finish due to the exceptional stability
  • High product consistency
  • Three sharp cutting edges for high-quality threads
  • Multi-point inserts available, require fever passes resulting in increased productivity

Tool features

  • Large standard product range of tools and thread profile inserts
  • Insert geometries and grades for all materials
  • Unique guide rail interface between the insert and tip seat
  • Good edge indexing
  • Easy to mount the insert correctly
  • 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch)
  • Pitches from 0.5 up to 7.0 mm (0.02–3.0 threads/inch)

Application

  • First choice for all thread turning
  • Dedicated geometries and grades for all materials
  • Minimum internal hole from 20 mm (0.787 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroThread 266
Product Name Small Part Machining Turning Tools
Cutter Type Finishing; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Gear Milling Tools - CoroMill 176 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Gear Hob
Cutting Ends Single
Cutting Application Steel
View Details