Sandvik Coromant Co. High Feed Milling Tools CoroMill 419

Description
CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly environment. Benefits High productivity in applications requiring light cutting action Long tool life, especially in difficult-to-machine materials Strong and robust inserts for reliable machining Low power consumption Features Five cutting edges per insert Wide range of grades and geometries Radius inserts and inserts with parallel land Through coolant on all cutters enables efficient wet machining as well as compressed air cooling Reduced axial forces with a 19 degree lead angle and a positive axial inclination angle Application High-feed face and profile milling, including ramping and helical interpolation Suitable for most applications and industry segments Machining of components requiring long overhangs Suitable for low-powered machines and weak fixtures
Description
CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly environment. Benefits High productivity in applications requiring light cutting action Long tool life, especially in difficult-to-machine materials Strong and robust inserts for reliable machining Low power consumption Features Five cutting edges per insert Wide range of grades and geometries Radius inserts and inserts with parallel land Through coolant on all cutters enables efficient wet machining as well as compressed air cooling Reduced axial forces with a 19 degree lead angle and a positive axial inclination angle Application High-feed face and profile milling, including ramping and helical interpolation Suitable for most applications and industry segments Machining of components requiring long overhangs Suitable for low-powered machines and weak fixtures

Suppliers

Company
Product
Description
Supplier Links
High Feed Milling Tools - CoroMill 419 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
High Feed Milling Tools
CoroMill 419
High Feed Milling Tools CoroMill 419
CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly environment. Benefits High productivity in applications requiring light cutting action Long tool life, especially in difficult-to-machine materials Strong and robust inserts for reliable machining Low power consumption Features Five cutting edges per insert Wide range of grades and geometries Radius inserts and inserts with parallel land Through coolant on all cutters enables efficient wet machining as well as compressed air cooling Reduced axial forces with a 19 degree lead angle and a positive axial inclination angle Application High-feed face and profile milling, including ramping and helical interpolation Suitable for most applications and industry segments Machining of components requiring long overhangs Suitable for low-powered machines and weak fixtures

CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly environment.

Benefits

  • High productivity in applications requiring light cutting action
  • Long tool life, especially in difficult-to-machine materials
  • Strong and robust inserts for reliable machining
  • Low power consumption

Features

  • Five cutting edges per insert
  • Wide range of grades and geometries
  • Radius inserts and inserts with parallel land
  • Through coolant on all cutters enables efficient wet machining as well as
    compressed air cooling
  • Reduced axial forces with a 19 degree lead angle and a positive axial inclination angle

Application

  • High-feed face and profile milling, including ramping and helical interpolation
  • Suitable for most applications and industry segments
  • Machining of components requiring long overhangs
  • Suitable for low-powered machines and weak fixtures
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 419
Product Name High Feed Milling Tools
Cutter Type Roughing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
Units Fractional (optional feature); Metric
Cutter 1.250 to 4.000 inch (31.7 to 101.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Thread Milling Tools - CoroMill 325 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Titanium; Lead, Zinc
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details