Sandvik Coromant Co. Multi-Task Machining and Turning Tools CoroPlex MT

Description
CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two different CoroTurn 107® inserts. Benefits One milling and four turning tools in one Reduced tool changing time Saves tool pockets in tool magazine Stationary application as a turning tool, external or internal Features Quick change and modularity with Coromant Capto® Modularity with SL couplings High pressure coolant Two inserts in the same tool Increased number of tool positions Application Insert geometries and grades for all materials
Description
CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two different CoroTurn 107® inserts. Benefits One milling and four turning tools in one Reduced tool changing time Saves tool pockets in tool magazine Stationary application as a turning tool, external or internal Features Quick change and modularity with Coromant Capto® Modularity with SL couplings High pressure coolant Two inserts in the same tool Increased number of tool positions Application Insert geometries and grades for all materials

Suppliers

Company
Product
Description
Supplier Links
Multi-Task Machining and Turning Tools - CoroPlex MT - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Multi-Task Machining and Turning Tools
CoroPlex MT
Multi-Task Machining and Turning Tools CoroPlex MT
CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two different CoroTurn 107® inserts. Benefits One milling and four turning tools in one Reduced tool changing time Saves tool pockets in tool magazine Stationary application as a turning tool, external or internal Features Quick change and modularity with Coromant Capto® Modularity with SL couplings High pressure coolant Two inserts in the same tool Increased number of tool positions Application Insert geometries and grades for all materials

CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two different CoroTurn 107® inserts.

Benefits

  • One milling and four turning tools in one
  • Reduced tool changing time
  • Saves tool pockets in tool magazine
  • Stationary application as a turning tool, external or internal

Features

  • Quick change and modularity with Coromant Capto®
  • Modularity with SL couplings
  • High pressure coolant
  • Two inserts in the same tool
  • Increased number of tool positions

Application

  • Insert geometries and grades for all materials
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroPlex MT
Product Name Multi-Task Machining and Turning Tools
Cutter Type Endmill
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 382002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.030 inch (0.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Face Milling Tools - CoroMill 345 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Double
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details