Sandvik Coromant Co. Face Milling Tools CoroMill S-60

Description
CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits Close and extra-close pitch cutters for great productivity and long tool life Low production costs Short setup time Wiper option for brilliant surface finish Easy to handle, no need to remove screws when indexing insert Features 12 true cutting edges per insert Internal coolant optional, by central screw Wiper geometries available with left and right hand edges Wide geometry and grade assortment Application Face milling Standard diameter range 80-250 mm (3.15-9.84 inch) Geometries for roughing to finishing operations Automotive, energy, and general engineering
Description
CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits Close and extra-close pitch cutters for great productivity and long tool life Low production costs Short setup time Wiper option for brilliant surface finish Easy to handle, no need to remove screws when indexing insert Features 12 true cutting edges per insert Internal coolant optional, by central screw Wiper geometries available with left and right hand edges Wide geometry and grade assortment Application Face milling Standard diameter range 80-250 mm (3.15-9.84 inch) Geometries for roughing to finishing operations Automotive, energy, and general engineering

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill S-60 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill S-60
Face Milling Tools CoroMill S-60
CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits Close and extra-close pitch cutters for great productivity and long tool life Low production costs Short setup time Wiper option for brilliant surface finish Easy to handle, no need to remove screws when indexing insert Features 12 true cutting edges per insert Internal coolant optional, by central screw Wiper geometries available with left and right hand edges Wide geometry and grade assortment Application Face milling Standard diameter range 80-250 mm (3.15-9.84 inch) Geometries for roughing to finishing operations Automotive, energy, and general engineering

CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs.

Benefits

  • Close and extra-close pitch cutters for great productivity and long tool life
  • Low production costs
  • Short setup time
  • Wiper option for brilliant surface finish
  • Easy to handle, no need to remove screws when indexing insert

Features

  • 12 true cutting edges per insert
  • Internal coolant optional, by central screw
  • Wiper geometries available with left and right hand edges
  • Wide geometry and grade assortment

Application

  • Face milling
  • Standard diameter range 80-250 mm (3.15-9.84 inch)
  • Geometries for roughing to finishing operations
  • Automotive, energy, and general engineering
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill S-60
Product Name Face Milling Tools
Cutter Type Face Mill
Cutting Ends Double
Cutting Application Cast Iron
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Multi-Task Machining and Turning Tools - CoroPlex MT - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details