Sandvik Coromant Co. Face Milling Tools CoroMill Century

Description
CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits High speed machining security by design Intensified chip evacuation through accelerated cutting fluid Easy setting to micro precision within 0.1 mm (0.0039 inch) setting range Features High-alloy aluminium body with Arbor mounting Steel body with Coromant Capto® coupling, HSK, Arbor or CIS Arbor mounting Insert geometries and grades for all materials including PCD and CBN Wiper insert option for high feed finishing Exchangeable cassettes for large diameters Application Face and square shoulder milling for ISO N CBN grades for high-speed machining in ISO K
Description
CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits High speed machining security by design Intensified chip evacuation through accelerated cutting fluid Easy setting to micro precision within 0.1 mm (0.0039 inch) setting range Features High-alloy aluminium body with Arbor mounting Steel body with Coromant Capto® coupling, HSK, Arbor or CIS Arbor mounting Insert geometries and grades for all materials including PCD and CBN Wiper insert option for high feed finishing Exchangeable cassettes for large diameters Application Face and square shoulder milling for ISO N CBN grades for high-speed machining in ISO K

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill Century - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill Century
Face Milling Tools CoroMill Century
CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits High speed machining security by design Intensified chip evacuation through accelerated cutting fluid Easy setting to micro precision within 0.1 mm (0.0039 inch) setting range Features High-alloy aluminium body with Arbor mounting Steel body with Coromant Capto® coupling, HSK, Arbor or CIS Arbor mounting Insert geometries and grades for all materials including PCD and CBN Wiper insert option for high feed finishing Exchangeable cassettes for large diameters Application Face and square shoulder milling for ISO N CBN grades for high-speed machining in ISO K

CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy.

Benefits

  • High speed machining security by design
  • Intensified chip evacuation through accelerated cutting fluid
  • Easy setting to micro precision within 0.1 mm (0.0039 inch) setting range

Features

  • High-alloy aluminium body with Arbor mounting
  • Steel body with Coromant Capto® coupling, HSK, Arbor or CIS Arbor mounting
  • Insert geometries and grades for all materials including PCD and CBN
  • Wiper insert option for high feed finishing
  • Exchangeable cassettes for large diameters

Application

  • Face and square shoulder milling for ISO N
  • CBN grades for high-speed machining in ISO K
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill Century
Product Name Face Milling Tools
Cutter Type Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Chamfer Milling Tools - CoroMill 326 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details