Sandvik Coromant Co. Shoulder Milling Tools CoroMill 390

Description
The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits Large depth of cut and steep ramping capability Versatile program that covers a wide range of applications Close tolerances giving excellent surface finish and minimal mismatch Available in a shorter version for turning centers Features Light cutting insert geometry for low cutting forces and to avoid deflection and vibration Through coolant for most cutters Oversized diameter for clearance is available Application Repeated shoulder milling General shoulder milling Linear and helical ramping Turn milling Deep shoulder milling Edging Cutters for dedicated applications Oversized cutters enhance accessibility and provide natural clearance to tight fixtures Cutters with integrated Coromant Capto® coupling and adaptors provide the optimal rigidity for use on extended tool assemblies Silent Tools™ vibration damping for increased metal removal and improved surface finish when using slender tools Turn milling, roughing and finishing using one or more dedicated wiper inserts available in size 11 and 18 and radius 0.8 mm and 1.6 mm
Description
The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits Large depth of cut and steep ramping capability Versatile program that covers a wide range of applications Close tolerances giving excellent surface finish and minimal mismatch Available in a shorter version for turning centers Features Light cutting insert geometry for low cutting forces and to avoid deflection and vibration Through coolant for most cutters Oversized diameter for clearance is available Application Repeated shoulder milling General shoulder milling Linear and helical ramping Turn milling Deep shoulder milling Edging Cutters for dedicated applications Oversized cutters enhance accessibility and provide natural clearance to tight fixtures Cutters with integrated Coromant Capto® coupling and adaptors provide the optimal rigidity for use on extended tool assemblies Silent Tools™ vibration damping for increased metal removal and improved surface finish when using slender tools Turn milling, roughing and finishing using one or more dedicated wiper inserts available in size 11 and 18 and radius 0.8 mm and 1.6 mm

Suppliers

Company
Product
Description
Supplier Links
Shoulder Milling Tools - CoroMill 390 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Shoulder Milling Tools
CoroMill 390
Shoulder Milling Tools CoroMill 390
The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits Large depth of cut and steep ramping capability Versatile program that covers a wide range of applications Close tolerances giving excellent surface finish and minimal mismatch Available in a shorter version for turning centers Features Light cutting insert geometry for low cutting forces and to avoid deflection and vibration Through coolant for most cutters Oversized diameter for clearance is available Application Repeated shoulder milling General shoulder milling Linear and helical ramping Turn milling Deep shoulder milling Edging Cutters for dedicated applications Oversized cutters enhance accessibility and provide natural clearance to tight fixtures Cutters with integrated Coromant Capto® coupling and adaptors provide the optimal rigidity for use on extended tool assemblies Silent Tools™ vibration damping for increased metal removal and improved surface finish when using slender tools Turn milling, roughing and finishing using one or more dedicated wiper inserts available in size 11 and 18 and radius 0.8 mm and 1.6 mm

The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation.

Benefits

  • Large depth of cut and steep ramping capability
  • Versatile program that covers a wide range of applications
  • Close tolerances giving excellent surface finish and minimal mismatch
  • Available in a shorter version for turning centers

Features

  • Light cutting insert geometry for low cutting forces and to avoid deflection and vibration
  • Through coolant for most cutters
  • Oversized diameter for clearance is available

Application

  • Repeated shoulder milling
  • General shoulder milling
  • Linear and helical ramping
  • Turn milling
  • Deep shoulder milling
  • Edging


Cutters for dedicated applications

  • Oversized cutters enhance accessibility and provide natural clearance to tight fixtures
  • Cutters with integrated Coromant Capto® coupling and adaptors provide the optimal rigidity for use on extended tool assemblies
  • Silent Tools™ vibration damping for increased metal removal and improved surface finish when using slender tools
  • Turn milling, roughing and finishing using one or more dedicated wiper inserts available in size 11 and 18 and radius 0.8 mm and 1.6 mm
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 390
Product Name Shoulder Milling Tools
Cutter Type Endmill; Face Mill (optional feature)
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Parting and Grooving Milling Tools - CoroMill 328 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Face Mill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details