Sandvik Coromant Co. Profile Milling Tools CoroMill 600

Description
CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges of blade machining. Benefits Improved tool life and increased productivity in blade milling applications Easy and accurate insert indexing (possible with gloves)–no need to remove screw to index the insert Able to run at higher cutting speeds without vibration Cutter design enables ramping Insert geometry minimizes heat in the cutting zone and reduces power consumption Features Innovative insert seat design with patented iLock system Optimized cutter body design with enhanced clearance for blade machining conditions Differential pitch in cutter body New-developed CVD grade, for machining in ferrite-martensitic materials, that can withstand high heat and thermal cracks propagation Innovative insert geometry generates light cutting action Through coolant Pre-threaded coolant holes for optional use of advanced cooling technology Application Blade machining for power generation components Profile roughing and semi-finishing operations
Description
CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges of blade machining. Benefits Improved tool life and increased productivity in blade milling applications Easy and accurate insert indexing (possible with gloves)–no need to remove screw to index the insert Able to run at higher cutting speeds without vibration Cutter design enables ramping Insert geometry minimizes heat in the cutting zone and reduces power consumption Features Innovative insert seat design with patented iLock system Optimized cutter body design with enhanced clearance for blade machining conditions Differential pitch in cutter body New-developed CVD grade, for machining in ferrite-martensitic materials, that can withstand high heat and thermal cracks propagation Innovative insert geometry generates light cutting action Through coolant Pre-threaded coolant holes for optional use of advanced cooling technology Application Blade machining for power generation components Profile roughing and semi-finishing operations

Suppliers

Company
Product
Description
Supplier Links
Profile Milling Tools - CoroMill 600 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Profile Milling Tools
CoroMill 600
Profile Milling Tools CoroMill 600
CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges of blade machining. Benefits Improved tool life and increased productivity in blade milling applications Easy and accurate insert indexing (possible with gloves)–no need to remove screw to index the insert Able to run at higher cutting speeds without vibration Cutter design enables ramping Insert geometry minimizes heat in the cutting zone and reduces power consumption Features Innovative insert seat design with patented iLock system Optimized cutter body design with enhanced clearance for blade machining conditions Differential pitch in cutter body New-developed CVD grade, for machining in ferrite-martensitic materials, that can withstand high heat and thermal cracks propagation Innovative insert geometry generates light cutting action Through coolant Pre-threaded coolant holes for optional use of advanced cooling technology Application Blade machining for power generation components Profile roughing and semi-finishing operations

CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution.

Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges of blade machining.

Benefits

  • Improved tool life and increased productivity in blade milling applications
  • Easy and accurate insert indexing (possible with gloves)–no need to remove screw to index the insert
  • Able to run at higher cutting speeds without vibration
  • Cutter design enables ramping
  • Insert geometry minimizes heat in the cutting zone and reduces power consumption

Features

  • Innovative insert seat design with patented iLock system
  • Optimized cutter body design with enhanced clearance for blade machining conditions
  • Differential pitch in cutter body
  • New-developed CVD grade, for machining in ferrite-martensitic materials, that can withstand high heat and thermal cracks propagation
  • Innovative insert geometry generates light cutting action
  • Through coolant
  • Pre-threaded coolant holes for optional use of advanced cooling technology

Application

  • Blade machining for power generation components
  • Profile roughing and semi-finishing operations
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 600
Product Name Profile Milling Tools
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application Stainless; Steel
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details