Sandvik Coromant Co. Shoulder Milling Tools CoroMill 490

Description
CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. Benefits Great flexibility, high precision and good tolerances Light and quiet cutting with low cutting forces High productivity with outstanding insert geometry and new grades Sharp edge lines and burr-free, smooth profiles Component feature finished in one pass True 90-degree cut without sharp steps Features Light cutting performance provides an optimal utilization of low-powered machine tools. This also facilitates use of the cutter on extended tool assemblies Undersized shanks for larger diameter cutters, using 8 mm (0.315 inch) inserts, enable these cutters to fit into smaller tool holders Oversized versions enhance the accessibility and provide natural clearance to tight fixtures Application Square shoulder milling Repeated shouldering Circular interpolation Face milling
Description
CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. Benefits Great flexibility, high precision and good tolerances Light and quiet cutting with low cutting forces High productivity with outstanding insert geometry and new grades Sharp edge lines and burr-free, smooth profiles Component feature finished in one pass True 90-degree cut without sharp steps Features Light cutting performance provides an optimal utilization of low-powered machine tools. This also facilitates use of the cutter on extended tool assemblies Undersized shanks for larger diameter cutters, using 8 mm (0.315 inch) inserts, enable these cutters to fit into smaller tool holders Oversized versions enhance the accessibility and provide natural clearance to tight fixtures Application Square shoulder milling Repeated shouldering Circular interpolation Face milling

Suppliers

Company
Product
Description
Supplier Links
Shoulder Milling Tools - CoroMill 490 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Shoulder Milling Tools
CoroMill 490
Shoulder Milling Tools CoroMill 490
CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. Benefits Great flexibility, high precision and good tolerances Light and quiet cutting with low cutting forces High productivity with outstanding insert geometry and new grades Sharp edge lines and burr-free, smooth profiles Component feature finished in one pass True 90-degree cut without sharp steps Features Light cutting performance provides an optimal utilization of low-powered machine tools. This also facilitates use of the cutter on extended tool assemblies Undersized shanks for larger diameter cutters, using 8 mm (0.315 inch) inserts, enable these cutters to fit into smaller tool holders Oversized versions enhance the accessibility and provide natural clearance to tight fixtures Application Square shoulder milling Repeated shouldering Circular interpolation Face milling

CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced.

Benefits

  • Great flexibility, high precision and good tolerances
  • Light and quiet cutting with low cutting forces
  • High productivity with outstanding insert geometry and new grades
  • Sharp edge lines and burr-free, smooth profiles
  • Component feature finished in one pass
  • True 90-degree cut without sharp steps

Features

  • Light cutting performance provides an optimal utilization of low-powered machine tools. This also facilitates use of the cutter on extended tool assemblies
  • Undersized shanks for larger diameter cutters, using 8 mm (0.315 inch) inserts, enable these cutters to fit into smaller tool holders
  • Oversized versions enhance the accessibility and provide natural clearance to tight fixtures

Application

  • Square shoulder milling
  • Repeated shouldering
  • Circular interpolation
  • Face milling
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 490
Product Name Shoulder Milling Tools
Cutter Type Finishing; Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Cutter 0.756 to 1.250 inch (19.2 to 31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Shoulder Milling Tools - CoroMill 690 - Sandvik Coromant Co.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Steel
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details